Panasonic Res, 5K23, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB5231V

Description
RES, 5K23, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.23kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:? 0.1%; RoHS Compliant: Yes
Description
RES, 5K23, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.23kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:? 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4400
Res, 5K23, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4400
RES, 5K23, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.23kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:? 0.1%; RoHS Compliant: Yes

RES, 5K23, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.23kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:? 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4400
Product Name Res, 5K23, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details