Panasonic Surface Mount Resistors ERA6AEB5230V

Description
Panasonic ERA6AEB5230V
Request a Quote
Description
Panasonic ERA6AEB5230V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086048P
Surface Mount Resistors 7086048P
Panasonic ERA6AEB5230V

Panasonic ERA6AEB5230V

Supplier's Site
Res, 523R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3398
Res, 523R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3398
RES, 523R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:523ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 523R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:523ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7086048P 64AH3398
Product Name Surface Mount Resistors Res, 523R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 523 ohms 523 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details