Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB512V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9090
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9090
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9090
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details