Panasonic Surface Mount Resistors ERA6AEB4993V

Description
Panasonic ERA6AEB4993V
Request a Quote
Description
Panasonic ERA6AEB4993V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7425853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425853
Surface Mount Resistors 7425853
Panasonic ERA6AEB4993V

Panasonic ERA6AEB4993V

Supplier's Site
Res, 499K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4395
Res, 499K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4395
RES, 499K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 499K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9087 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9087
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9087
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 499 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 499 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7425853 29AH4395 62W9087
Product Name Surface Mount Resistors Res, 499K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details