Panasonic Surface Mount Resistors ERA6AEB4991V

Description
Panasonic ERA6AEB4991V
Request a Quote Datasheet
Description
Panasonic ERA6AEB4991V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086339
Surface Mount Resistors 7086339
Panasonic ERA6AEB4991V

Panasonic ERA6AEB4991V

Supplier's Site
Surface Mount Resistors - 7086339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086339P
Surface Mount Resistors 7086339P
Panasonic ERA6AEB4991V

Panasonic ERA6AEB4991V

Supplier's Site
Surface Mount Resistors - 7425841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425841
Surface Mount Resistors 7425841
Panasonic ERA6AEB4991V

Panasonic ERA6AEB4991V

Supplier's Site
Res, 4K99, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4394
Res, 4K99, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4394
RES, 4K99, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K99, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.99 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9086 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.99 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9086
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.99 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9086
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.99 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.99 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7086339 7086339P 7425841 29AH4394 62W9086
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 4K99, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.99 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 4990 ohms 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details