Panasonic Surface Mount Resistors ERA6AEB4870V

Description
Panasonic ERA6AEB4870V
Request a Quote
Description
Panasonic ERA6AEB4870V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086032
Surface Mount Resistors 7086032
Panasonic ERA6AEB4870V

Panasonic ERA6AEB4870V

Supplier's Site
Surface Mount Resistors - 7425829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425829
Surface Mount Resistors 7425829
Panasonic ERA6AEB4870V

Panasonic ERA6AEB4870V

Supplier's Site
Surface Mount Resistors - 7086032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086032P
Surface Mount Resistors 7086032P
Panasonic ERA6AEB4870V

Panasonic ERA6AEB4870V

Supplier's Site
Res, 487R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3391
Res, 487R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3391
RES, 487R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:487ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 487R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:487ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086032 7425829 7086032P 64AH3391
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 487R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 487 ohms 487 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details