Panasonic Res, 0805, 475K, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB4753V

Description
RES, 0805, 475K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:475kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 475K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:475kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 475K, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 475K, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3390
Res, 0805, 475K, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3390
RES, 0805, 475K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:475kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 475K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:475kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3390
Product Name Res, 0805, 475K, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 475000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details