Panasonic Surface Mount Resistors ERA6AEB4750V

Description
Panasonic ERA6AEB4750V
Request a Quote
Description
Panasonic ERA6AEB4750V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086039
Surface Mount Resistors 7086039
Panasonic ERA6AEB4750V

Panasonic ERA6AEB4750V

Supplier's Site
Surface Mount Resistors - 7086039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086039P
Surface Mount Resistors 7086039P
Panasonic ERA6AEB4750V

Panasonic ERA6AEB4750V

Supplier's Site
Surface Mount Resistors - 1101063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101063
Surface Mount Resistors 1101063
Panasonic ERA6AEB4750V

Panasonic ERA6AEB4750V

Supplier's Site
Res, 475R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4392
Res, 475R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4392
RES, 475R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:475ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 475R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:475ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086039 7086039P 1101063 29AH4392
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 475R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 475 ohms 475 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details