Panasonic Surface Mount Resistors ERA6AEB474V

Description
Panasonic ERA6AEB474V
Request a Quote Datasheet
Description
Panasonic ERA6AEB474V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566771
Surface Mount Resistors 566771
Panasonic ERA6AEB474V

Panasonic ERA6AEB474V

Supplier's Site
Surface Mount Resistors - 7425807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425807
Surface Mount Resistors 7425807
Panasonic ERA6AEB474V

Panasonic ERA6AEB474V

Supplier's Site
Surface Mount Resistors - 566771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566771P
Surface Mount Resistors 566771P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,470K

0805 Resistor,6A,0.125W,25ppm,0.1%,470K

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 470 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 470 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9081
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 470 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9081
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 470 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 470 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4391
Res, 470K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4391
RES, 470K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 470K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566771 7425807 566771P 62W9081 29AH4391
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 470 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 470K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 470000 ohms 470000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers