Panasonic Surface Mount Resistors ERA6AEB473V

Description
Panasonic ERA6AEB473V
Request a Quote Datasheet
Description
Panasonic ERA6AEB473V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 565914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565914
Surface Mount Resistors 565914
Panasonic ERA6AEB473V

Panasonic ERA6AEB473V

Supplier's Site
Surface Mount Resistors - 7425803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425803
Surface Mount Resistors 7425803
Panasonic ERA6AEB473V

Panasonic ERA6AEB473V

Supplier's Site
Surface Mount Resistors - 565914P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565914P
Surface Mount Resistors 565914P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,47K

0805 Resistor,6A,0.125W,25ppm,0.1%,47K

Supplier's Site
Res, 47K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 48AC2901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
48AC2901
Res, 47K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 48AC2901
RES, 47K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 47K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 565914 7425803 565914P 48AC2901
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 47K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 47000 ohms 47000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details