Panasonic Surface Mount Resistors ERA6AEB472V

Description
Panasonic ERA6AEB472V
Request a Quote Datasheet
Description
Panasonic ERA6AEB472V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 565932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565932
Surface Mount Resistors 565932
Panasonic ERA6AEB472V

Panasonic ERA6AEB472V

Supplier's Site
Surface Mount Resistors - 7425800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425800
Surface Mount Resistors 7425800
Panasonic ERA6AEB472V

Panasonic ERA6AEB472V

Supplier's Site
Surface Mount Resistors - 565932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565932P
Surface Mount Resistors 565932P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,4K7

0805 Resistor,6A,0.125W,25ppm,0.1%,4K7

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.7 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9080 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.7 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9080
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.7 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9080
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.7 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.7 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 42AC0824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
42AC0824
Res, 4K7, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 42AC0824
RES, 4K7, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 565932 7425800 565932P 62W9080 42AC0824
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.7 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 4K7, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details