Panasonic Surface Mount Resistors ERA6AEB471V

Description
Panasonic ERA6AEB471V
Request a Quote Datasheet
Description
Panasonic ERA6AEB471V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 565881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565881
Surface Mount Resistors 565881
Panasonic ERA6AEB471V

Panasonic ERA6AEB471V

Supplier's Site
Surface Mount Resistors - 7425790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425790
Surface Mount Resistors 7425790
Panasonic ERA6AEB471V

Panasonic ERA6AEB471V

Supplier's Site
Surface Mount Resistors - 565881P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565881P
Surface Mount Resistors 565881P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,470R

0805 Resistor,6A,0.125W,25ppm,0.1%,470R

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 470 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9079 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 470 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9079
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 470 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9079
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 470 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 470 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4390
Res, 470R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4390
RES, 470R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 470R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 565881 7425790 565881P 62W9079 29AH4390
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 470 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 470R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details