Panasonic Surface Mount Resistors ERA6AEB4420V

Description
Panasonic ERA6AEB4420V
Request a Quote
Description
Panasonic ERA6AEB4420V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086023
Surface Mount Resistors 7086023
Panasonic ERA6AEB4420V

Panasonic ERA6AEB4420V

Supplier's Site
Res, 0805, 442R, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 442R, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3383
Res, 0805, 442R, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3383
RES, 0805, 442R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:442ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 442R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:442ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7086023 64AH3383
Product Name Surface Mount Resistors Res, 0805, 442R, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details