Panasonic Surface Mount Resistors ERA6AEB434V

Description
Panasonic ERA6AEB434V
Request a Quote Datasheet
Description
Panasonic ERA6AEB434V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282537
Surface Mount Resistors 282537
Panasonic ERA6AEB434V

Panasonic ERA6AEB434V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 430 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9075 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 430 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9075
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 430 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9075
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 430 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 430 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4387
Res, 430K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4387
RES, 430K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 430K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282537 62W9075 29AH4387
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 430 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 430K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 430000 ohms 430000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details