Panasonic Surface Mount Resistors ERA6AEB4322V

Description
Panasonic ERA6AEB4322V
Request a Quote
Description
Panasonic ERA6AEB4322V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086610
Surface Mount Resistors 7086610
Panasonic ERA6AEB4322V

Panasonic ERA6AEB4322V

Supplier's Site
Surface Mount Resistors - 7425740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425740
Surface Mount Resistors 7425740
Panasonic ERA6AEB4322V

Panasonic ERA6AEB4322V

Supplier's Site
Surface Mount Resistors - 7086610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086610P
Surface Mount Resistors 7086610P
Panasonic ERA6AEB4322V

Panasonic ERA6AEB4322V

Supplier's Site
Res, 0805, 43K2, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 43K2, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3382
Res, 0805, 43K2, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3382
RES, 0805, 43K2, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 43K2, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086610 7425740 7086610P 64AH3382
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0805, 43K2, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 43200 ohms 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details