Panasonic Surface Mount Resistors ERA6AEB4320V

Description
Panasonic ERA6AEB4320V
Request a Quote
Description
Panasonic ERA6AEB4320V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282324
Surface Mount Resistors 282324
Panasonic ERA6AEB4320V

Panasonic ERA6AEB4320V

Supplier's Site
Res, 432R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4385
Res, 432R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4385
RES, 432R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:432ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 432R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:432ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282324 29AH4385
Product Name Surface Mount Resistors Res, 432R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 432 ohms 432 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details