Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 42.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB4222V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 42.2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 42.2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 42.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9070 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 42.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9070
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 42.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9070
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 42.2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 42.2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4383
Res, 42K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4383
RES, 42K2, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:42.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 42K2, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:42.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9070 29AH4383
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 42.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 42K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers