Panasonic Surface Mount Resistors ERA6AEB4221V

Description
Panasonic ERA6AEB4221V
Request a Quote Datasheet
Description
Panasonic ERA6AEB4221V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086313
Surface Mount Resistors 7086313
Panasonic ERA6AEB4221V

Panasonic ERA6AEB4221V

Supplier's Site
Surface Mount Resistors - 7086313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086313P
Surface Mount Resistors 7086313P
Panasonic ERA6AEB4221V

Panasonic ERA6AEB4221V

Supplier's Site
Surface Mount Resistors - 7425737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425737
Surface Mount Resistors 7425737
Panasonic ERA6AEB4221V

Panasonic ERA6AEB4221V

Supplier's Site
Res, 4K22, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3381
Res, 4K22, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3381
RES, 4K22, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.22kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K22, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.22kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086313 7086313P 7425737 64AH3381
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 4K22, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 4220 ohms 4220 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details