Panasonic Surface Mount Resistors ERA6AEB4220V

Description
Panasonic ERA6AEB4220V
Request a Quote Datasheet
Description
Panasonic ERA6AEB4220V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086010
Surface Mount Resistors 7086010
Panasonic ERA6AEB4220V

Panasonic ERA6AEB4220V

Supplier's Site
Surface Mount Resistors - 7086010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086010P
Surface Mount Resistors 7086010P
Panasonic ERA6AEB4220V

Panasonic ERA6AEB4220V

Supplier's Site
Surface Mount Resistors - 7425728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425728
Surface Mount Resistors 7425728
Panasonic ERA6AEB4220V

Panasonic ERA6AEB4220V

Supplier's Site
Res, 422R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3380
Res, 422R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3380
RES, 422R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:422ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 422R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:422ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086010 7086010P 7425728 64AH3380
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 422R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 422 ohms 422 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details