Panasonic Res, 0805, 402K, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB4023V

Description
RES, 0805, 402K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:402kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 402K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:402kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 402K, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 402K, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3378
Res, 0805, 402K, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3378
RES, 0805, 402K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:402kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 402K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:402kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3378
Product Name Res, 0805, 402K, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 402000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers