Panasonic Surface Mount Resistors ERA6AEB394V

Description
Panasonic ERA6AEB394V
Request a Quote
Description
Panasonic ERA6AEB394V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566761
Surface Mount Resistors 566761
Panasonic ERA6AEB394V

Panasonic ERA6AEB394V

Supplier's Site
Surface Mount Resistors - 1100471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100471
Surface Mount Resistors 1100471
Panasonic ERA6AEB394V

Panasonic ERA6AEB394V

Supplier's Site
Surface Mount Resistors - 566761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566761P
Surface Mount Resistors 566761P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,390K

0805 Resistor,6A,0.125W,25ppm,0.1%,390K

Supplier's Site
Res, 390K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4382
Res, 390K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4382
RES, 390K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 390K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566761 1100471 566761P 29AH4382
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 390K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 390000 ohms 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details