Panasonic Surface Mount Resistors ERA6AEB393V

Description
Panasonic ERA6AEB393V
Request a Quote Datasheet
Description
Panasonic ERA6AEB393V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838974
Surface Mount Resistors 1838974
Panasonic ERA6AEB393V

Panasonic ERA6AEB393V

Supplier's Site
Surface Mount Resistors - 1838974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838974P
Surface Mount Resistors 1838974P
Panasonic ERA6AEB393V

Panasonic ERA6AEB393V

Supplier's Site
Surface Mount Resistors - 1838846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838846
Surface Mount Resistors 1838846
Panasonic ERA6AEB393V

Panasonic ERA6AEB393V

Supplier's Site
Res, 39K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 42AC0823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
42AC0823
Res, 39K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 42AC0823
RES, 39K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 39K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 39 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9064 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 39 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9064
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 39 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9064
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 39 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 39 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1838974 1838974P 42AC0823 62W9064
Product Name Surface Mount Resistors Surface Mount Resistors Res, 39K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 39 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 39000 ohms 39000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details