Panasonic Surface Mount Resistors ERA6AEB391V

Description
Panasonic ERA6AEB391V
Request a Quote Datasheet
Description
Panasonic ERA6AEB391V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 565875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565875
Surface Mount Resistors 565875
Panasonic ERA6AEB391V

Panasonic ERA6AEB391V

Supplier's Site
Surface Mount Resistors - 565875P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565875P
Surface Mount Resistors 565875P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,390R

0805 Resistor,6A,0.125W,25ppm,0.1%,390R

Supplier's Site
Surface Mount Resistors - 1688981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688981
Surface Mount Resistors 1688981
Panasonic ERA6AEB391V

Panasonic ERA6AEB391V

Supplier's Site
Res, 0805, 390R, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 390R, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4380
Res, 0805, 390R, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4380
RES, 0805, 390R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 390R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 565875 565875P 1688981 29AH4380
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0805, 390R, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details