Panasonic Res, 374R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB3740V

Description
RES, 374R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:374ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 374R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:374ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 374R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3373
Res, 374R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3373
RES, 374R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:374ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 374R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:374ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3373
Product Name Res, 374R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 374 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details