Panasonic Surface Mount Resistors ERA6AEB364V

Description
Panasonic ERA6AEB364V
Request a Quote
Description
Panasonic ERA6AEB364V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282526
Surface Mount Resistors 282526
Panasonic ERA6AEB364V

Panasonic ERA6AEB364V

Supplier's Site
Resistor - 52-ERA6AEB364V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA6AEB364V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB364V can be used for catalog matching and distributor lookup.

Product overview: ERA6AEB364V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB364V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB364V
723417-ERA6AEB364V
Chip Resistor - Surface Mount - ERA6AEB364V 723417-ERA6AEB364V
Manufacturer: Panasonic Win Source Part Number: 723417-ERA6AEB364V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 723417-ERA6AEB364V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 282526 52-ERA6AEB364V 723417-ERA6AEB364V
Product Name Surface Mount Resistors Resistor Chip Resistor - Surface Mount - ERA6AEB364V
Technology / Construction Thin Film (Chip); Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1879011-9 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers