Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 36 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB363V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 36 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 36 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 36 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9057 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 36 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9057
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 36 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9057
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 36 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 36 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4377
Res, 36K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4377
RES, 36K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 36K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9057 29AH4377
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 36 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 36K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details