Panasonic Surface Mount Resistors ERA6AEB362V

Description
Panasonic ERA6AEB362V
Request a Quote Datasheet
Description
Panasonic ERA6AEB362V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282513
Surface Mount Resistors 282513
Panasonic ERA6AEB362V

Panasonic ERA6AEB362V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9056 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9056
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9056
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.6 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.6 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282513 62W9056
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details