Panasonic Surface Mount Resistors ERA6AEB361V

Description
Panasonic ERA6AEB361V
Request a Quote Datasheet
Description
Panasonic ERA6AEB361V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282525
Surface Mount Resistors 282525
Panasonic ERA6AEB361V

Panasonic ERA6AEB361V

Supplier's Site
Res, 360R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4375
Res, 360R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4375
RES, 360R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:360ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 360R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:360ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 360 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9055 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 360 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9055
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 360 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9055
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 360 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 360 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282525 29AH4375 62W9055
Product Name Surface Mount Resistors Res, 360R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 360 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms 360 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details