Panasonic Surface Mount Resistors ERA6AEB3481V

Description
Panasonic ERA6AEB3481V
Request a Quote
Description
Panasonic ERA6AEB3481V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086288
Surface Mount Resistors 7086288
Panasonic ERA6AEB3481V

Panasonic ERA6AEB3481V

Supplier's Site
Surface Mount Resistors - 7086288P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086288P
Surface Mount Resistors 7086288P
Panasonic ERA6AEB3481V

Panasonic ERA6AEB3481V

Supplier's Site
Surface Mount Resistors - 7425614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425614
Surface Mount Resistors 7425614
Panasonic ERA6AEB3481V

Panasonic ERA6AEB3481V

Supplier's Site
Res, 0805, 3K48, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 3K48, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3370
Res, 0805, 3K48, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3370
RES, 0805, 3K48, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.48kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 3K48, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.48kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086288 7086288P 7425614 64AH3370
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0805, 3K48, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 3480 ohms 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details