Panasonic Surface Mount Resistors ERA6AEB332V

Description
Panasonic ERA6AEB332V
Request a Quote Datasheet
Description
Panasonic ERA6AEB332V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566480
Surface Mount Resistors 566480
Panasonic ERA6AEB332V

Panasonic ERA6AEB332V

Supplier's Site
Surface Mount Resistors - 7425588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425588
Surface Mount Resistors 7425588
Panasonic ERA6AEB332V

Panasonic ERA6AEB332V

Supplier's Site
Surface Mount Resistors - 566480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566480P
Surface Mount Resistors 566480P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,3K3

0805 Resistor,6A,0.125W,25ppm,0.1%,3K3

Supplier's Site
Res, 3K3, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 42AC0821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
42AC0821
Res, 3K3, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 42AC0821
RES, 3K3, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 3K3, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566480 7425588 566480P 42AC0821
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 3K3, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 3300 ohms 3300 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details