Panasonic Res, 324R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB3240V

Description
RES, 324R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:324ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 324R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:324ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 324R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4371
Res, 324R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4371
RES, 324R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:324ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 324R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:324ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4371
Product Name Res, 324R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 324 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details