Panasonic Resistor ERA6AEB3161V

Description
Fixed Resistor, Thin Film, 0.125 Product overview: ERA6AEB3161V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB3161V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Thin Film, 0.125 Product overview: ERA6AEB3161V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB3161V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistor, Thin Film, 0.125 Product overview: ERA6AEB3161V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB3161V can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125 Product overview: ERA6AEB3161V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB3161V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 3K16, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3367
Res, 3K16, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3367
RES, 3K16, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.16kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K16, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.16kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA6AEB3161V 64AH3367
Product Name Resistor Res, 3K16, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Mounting / Packaging 0805 (2012 Metric) 0805
Resistance Range 3160 ohms 3160 ohms
Operating Temperature -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details