Panasonic Res, 0805, 309K, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB3093V

Description
RES, 0805, 309K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:309kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 309K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:309kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 309K, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 309K, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3366
Res, 0805, 309K, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3366
RES, 0805, 309K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:309kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 309K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:309kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3366
Product Name Res, 0805, 309K, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 309000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details