Panasonic Surface Mount Resistors ERA6AEB303V

Description
Panasonic ERA6AEB303V
Request a Quote
Description
Panasonic ERA6AEB303V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287445
Surface Mount Resistors 287445
Panasonic ERA6AEB303V

Panasonic ERA6AEB303V

Supplier's Site
Res, 30K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4369
Res, 30K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4369
RES, 30K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:30kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 30K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:30kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287445 29AH4369
Product Name Surface Mount Resistors Res, 30K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 30000 ohms 30000 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details