Panasonic Chip Resistor - Surface Mount - ERA6AEB302V ERA6AEB302V

Description
Manufacturer: Panasonic Win Source Part Number: 1172359-ERA6AEB302V Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172359-ERA6AEB302V Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB302V
1172359-ERA6AEB302V
Chip Resistor - Surface Mount - ERA6AEB302V 1172359-ERA6AEB302V
Manufacturer: Panasonic Win Source Part Number: 1172359-ERA6AEB302V Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Panasonic
Win Source Part Number: 1172359-ERA6AEB302V
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now
Automotive SMD 0.125W 8W Resistor - 52-ERA6AEB302V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.125W 8W Resistor
52-ERA6AEB302V
Automotive SMD 0.125W 8W Resistor 52-ERA6AEB302V
Res Thin Film 0805 3K Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AEB302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB302V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 3K Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AEB302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB302V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9040 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9040
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9040
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1172359-ERA6AEB302V 52-ERA6AEB302V 62W9040
Product Name Chip Resistor - Surface Mount - ERA6AEB302V Automotive SMD 0.125W 8W Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Category / Application Automotive
Resistance Range 3000 ohms
Tolerance 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details