Panasonic Res, 0805, 2K94, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB2941V

Description
RES, 0805, 2K94, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.94kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 2K94, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.94kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 2K94, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 2K94, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3362
Res, 0805, 2K94, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3362
RES, 0805, 2K94, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.94kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 2K94, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.94kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3362
Product Name Res, 0805, 2K94, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details