Panasonic SMD 0.125W 8W Resistor ERA6AEB2871V

Description
Res Thin Film 0805 2.87K Ohm 0.1% 0.125W(1/8W) ±15ppm/C Pad SMD T/R Product overview: ERA6AEB2871V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB2871V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0805 2.87K Ohm 0.1% 0.125W(1/8W) ±15ppm/C Pad SMD T/R Product overview: ERA6AEB2871V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB2871V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 8W Resistor - 52-ERA6AEB2871V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 8W Resistor
52-ERA6AEB2871V
SMD 0.125W 8W Resistor 52-ERA6AEB2871V
Res Thin Film 0805 2.87K Ohm 0.1% 0.125W(1/8W) ±15ppm/C Pad SMD T/R Product overview: ERA6AEB2871V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB2871V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 2.87K Ohm 0.1% 0.125W(1/8W) ±15ppm/C Pad SMD T/R Product overview: ERA6AEB2871V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB2871V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 7086269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086269
Surface Mount Resistors 7086269
Panasonic ERA6AEB2871V

Panasonic ERA6AEB2871V

Supplier's Site
Surface Mount Resistors - 7086269P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086269P
Surface Mount Resistors 7086269P
Panasonic ERA6AEB2871V

Panasonic ERA6AEB2871V

Supplier's Site
Surface Mount Resistors - 1689087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689087
Surface Mount Resistors 1689087
Panasonic ERA6AEB2871V

Panasonic ERA6AEB2871V

Supplier's Site
Chip Resistor - Surface Mount - ERA6AEB2871V - 974994-ERA6AEB2871V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB2871V
974994-ERA6AEB2871V
Chip Resistor - Surface Mount - ERA6AEB2871V 974994-ERA6AEB2871V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974994-ERA6AEB2871V Packaging: Tape & Reel Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Height - Seated (Max): 609.6 µm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 2.87 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974994-ERA6AEB2871V
Packaging: Tape & Reel
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Height - Seated (Max): 609.6 µm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Resistance: 2.87 kΩ
Power Rating: 125 mW
Number of Pins: 2
Width: 1.2446 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Max Power Dissipation: 125 mW

Buy Now
Res, 2K87, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3359
Res, 2K87, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3359
RES, 2K87, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.87kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K87, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.87kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA6AEB2871V 7086269 7086269P 974994-ERA6AEB2871V 64AH3359
Product Name SMD 0.125W 8W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERA6AEB2871V Res, 2K87, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Resistance Range 2870 ohms 2870 ohms 2870 ohms 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 100 volts 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details