Panasonic Resistor ERA6AEB274V

Description
Product overview: ERA6AEB274V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB274V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: ERA6AEB274V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB274V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor - 52-ERA6AEB274V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA6AEB274V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB274V can be used for catalog matching and distributor lookup.

Product overview: ERA6AEB274V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB274V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 565958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565958
Surface Mount Resistors 565958
Panasonic ERA6AEB274V

Panasonic ERA6AEB274V

Supplier's Site
Surface Mount Resistors - 565958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565958P
Surface Mount Resistors 565958P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,270K

0805 Resistor,6A,0.125W,25ppm,0.1%,270K

Supplier's Site
Surface Mount Resistors - 7425478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425478
Surface Mount Resistors 7425478
Panasonic ERA6AEB274V

Panasonic ERA6AEB274V

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB274V
730782-ERA6AEB274V
Chip Resistor - Surface Mount - ERA6AEB274V 730782-ERA6AEB274V
Manufacturer: Panasonic Win Source Part Number: 730782-ERA6AEB274V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 730782-ERA6AEB274V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Res, 270K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Panasonic - 47AK1516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Panasonic
47AK1516
Res, 270K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Panasonic 47AK1516
RES, 270K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 270K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA6AEB274V 565958 565958P 7425478 730782-ERA6AEB274V 47AK1516
Product Name Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERA6AEB274V Res, 270K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details