Panasonic Chip Resistor - Surface Mount - ERA6AEB2740V ERA6AEB2740V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057503-ERA6AEB2740V Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 200 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 274 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RN73C2A274RBTDF; RT0805BRD07274RL; ERA6AEB2870V; RT0805BRD07300RL; RT0805BRD07294RL; ERA-6AEB301V; ERA-6AEB2490VERA-6AE B2740V; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057503-ERA6AEB2740V Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 200 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 274 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RN73C2A274RBTDF; RT0805BRD07274RL; ERA6AEB2870V; RT0805BRD07300RL; RT0805BRD07294RL; ERA-6AEB301V; ERA-6AEB2490VERA-6AE B2740V; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA6AEB2740V - 1057503-ERA6AEB2740V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB2740V
1057503-ERA6AEB2740V
Chip Resistor - Surface Mount - ERA6AEB2740V 1057503-ERA6AEB2740V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057503-ERA6AEB2740V Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 200 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 274 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RN73C2A274RBTDF; RT0805BRD07274RL; ERA6AEB2870V; RT0805BRD07300RL; RT0805BRD07294RL; ERA-6AEB301V; ERA-6AEB2490VERA-6AE B2740V; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057503-ERA6AEB2740V
Features: Automotive AEC-Q200
Termination: Solder
Voltage Rating: 200 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Resistance: 274 Ω
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RN73C2A274RBTDF; RT0805BRD07274RL; ERA6AEB2870V; RT0805BRD07300RL; RT0805BRD07294RL; ERA-6AEB301V; ERA-6AEB2490VERA-6AEB2740V;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Max Power Dissipation: 125 mW

Buy Now
SMD 274 Ohm 10W Resistor - 52-ERA6AEB2740V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 274 Ohm 10W Resistor
52-ERA6AEB2740V
SMD 274 Ohm 10W Resistor 52-ERA6AEB2740V
Res Thin Film 0805 274 Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6AEB2740V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB2740V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 274 Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6AEB2740V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB2740V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057503-ERA6AEB2740V 52-ERA6AEB2740V
Product Name Chip Resistor - Surface Mount - ERA6AEB2740V SMD 274 Ohm 10W Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274 ohms 274 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details