Panasonic Chip Resistor - Surface Mount - ERA6AEB273V ERA6AEB273V

Description
Manufacturer: Panasonic Win Source Part Number: 745622-ERA6AEB273V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 16+/Rohs Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 745622-ERA6AEB273V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 16+/Rohs Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB273V
745622-ERA6AEB273V
Chip Resistor - Surface Mount - ERA6AEB273V 745622-ERA6AEB273V
Manufacturer: Panasonic Win Source Part Number: 745622-ERA6AEB273V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 16+/Rohs Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 745622-ERA6AEB273V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 16+/Rohs
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Automotive SMD 0.125W 8W Resistor - 52-ERA6AEB273V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.125W 8W Resistor
52-ERA6AEB273V
Automotive SMD 0.125W 8W Resistor 52-ERA6AEB273V
Res Thin Film 0805 27K Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AEB273V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB273V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 27K Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AEB273V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB273V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 566181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566181
Surface Mount Resistors 566181
Panasonic ERA6AEB273V

Panasonic ERA6AEB273V

Supplier's Site
Surface Mount Resistors - 1100431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100431
Surface Mount Resistors 1100431
Panasonic ERA6AEB273V

Panasonic ERA6AEB273V

Supplier's Site
Surface Mount Resistors - 566181P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566181P
Surface Mount Resistors 566181P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,27K

0805 Resistor,6A,0.125W,25ppm,0.1%,27K

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 27 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 27 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9033
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 27 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9033
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 27 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 27 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 42AC0819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
42AC0819
Res, 27K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 42AC0819
RES, 27K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 27K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 745622-ERA6AEB273V 52-ERA6AEB273V 566181 1100431 566181P 62W9033 42AC0819
Product Name Chip Resistor - Surface Mount - ERA6AEB273V Automotive SMD 0.125W 8W Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 27 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 27K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Thin film Metal film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers