Panasonic Surface Mount Resistors ERA6AEB272V

Description
Panasonic ERA6AEB272V
Request a Quote Datasheet
Description
Panasonic ERA6AEB272V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566484
Surface Mount Resistors 566484
Panasonic ERA6AEB272V

Panasonic ERA6AEB272V

Supplier's Site
Surface Mount Resistors - 7425456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425456
Surface Mount Resistors 7425456
Panasonic ERA6AEB272V

Panasonic ERA6AEB272V

Supplier's Site
Surface Mount Resistors - 566484P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566484P
Surface Mount Resistors 566484P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,2K7

0805 Resistor,6A,0.125W,25ppm,0.1%,2K7

Supplier's Site
Res, 2K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4368
Res, 2K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4368
RES, 2K7, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 2K7, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9032 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9032
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9032
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.7 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.7 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566484 7425456 566484P 29AH4368 62W9032
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 2K7, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 2700 ohms 2700 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details