Panasonic Resistor ERA6AEB271V

Description
Product overview: ERA6AEB271V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB271V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: ERA6AEB271V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB271V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor - 52-ERA6AEB271V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA6AEB271V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB271V can be used for catalog matching and distributor lookup.

Product overview: ERA6AEB271V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB271V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 566923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566923
Surface Mount Resistors 566923
Panasonic ERA6AEB271V

Panasonic ERA6AEB271V

Supplier's Site
Surface Mount Resistors - 566923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566923P
Surface Mount Resistors 566923P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,270R

0805 Resistor,6A,0.125W,25ppm,0.1%,270R

Supplier's Site
Surface Mount Resistors - 1689018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689018
Surface Mount Resistors 1689018
Panasonic ERA6AEB271V

Panasonic ERA6AEB271V

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB271V
738131-ERA6AEB271V
Chip Resistor - Surface Mount - ERA6AEB271V 738131-ERA6AEB271V
Manufacturer: Panasonic Win Source Part Number: 738131-ERA6AEB271V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 738131-ERA6AEB271V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9031 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9031
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9031
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 270 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 270 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA6AEB271V 566923 566923P 1689018 738131-ERA6AEB271V 62W9031
Product Name Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERA6AEB271V Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 270 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Metal film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details