Panasonic Res, 0805, 26K1, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB2612V

Description
RES, 0805, 26K1, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:26.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 0805, 26K1, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:26.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 26K1, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 26K1, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3353
Res, 0805, 26K1, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3353
RES, 0805, 26K1, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:26.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 26K1, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:26.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3353
Product Name Res, 0805, 26K1, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details