Panasonic Surface Mount Resistors ERA6AEB2610V

Description
Panasonic ERA6AEB2610V
Request a Quote
Description
Panasonic ERA6AEB2610V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7085948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7085948
Surface Mount Resistors 7085948
Panasonic ERA6AEB2610V

Panasonic ERA6AEB2610V

Supplier's Site
Surface Mount Resistors - 7085948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7085948P
Surface Mount Resistors 7085948P
Panasonic ERA6AEB2610V

Panasonic ERA6AEB2610V

Supplier's Site
Surface Mount Resistors - 7425428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425428
Surface Mount Resistors 7425428
Panasonic ERA6AEB2610V

Panasonic ERA6AEB2610V

Supplier's Site
Res, 261R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3351
Res, 261R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3351
RES, 261R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:261ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 261R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:261ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7085948 7085948P 7425428 64AH3351
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 261R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 261 ohms 261 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details