Panasonic Surface Mount Resistors ERA6AEB2493V

Description
Panasonic ERA6AEB2493V
Request a Quote
Description
Panasonic ERA6AEB2493V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086843
Surface Mount Resistors 7086843
Panasonic ERA6AEB2493V

Panasonic ERA6AEB2493V

Supplier's Site
Surface Mount Resistors - 7425409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425409
Surface Mount Resistors 7425409
Panasonic ERA6AEB2493V

Panasonic ERA6AEB2493V

Supplier's Site
Surface Mount Resistors - 7086843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086843P
Surface Mount Resistors 7086843P
Panasonic ERA6AEB2493V

Panasonic ERA6AEB2493V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 249 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9027 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 249 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9027
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 249 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9027
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 249 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 249 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 249K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4367
Res, 249K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4367
RES, 249K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:249kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 249K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:249kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7086843 7425409 7086843P 62W9027 29AH4367
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 249 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 249K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Metal Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 249000 ohms 249000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers