Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 24 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB243V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 24 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 24 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 24 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9024 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 24 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9024
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 24 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9024
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 24 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 24 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4365
Res, 24K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4365
RES, 24K, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 24K, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9024 29AH4365
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 24 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 24K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details