Panasonic Res, 24K3, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB2432V

Description
RES, 24K3, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 24K3, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3348
Res, 24K3, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3348
RES, 24K3, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 24K3, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3348
Product Name Res, 24K3, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 24300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details