Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB242V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9023 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9023
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9023
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.4 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9023
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.4 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details