Panasonic Res, 0805, 226K, 0.125W, Metal Film; Resistor Case Style Panasonic ERA6AEB2263V

Description
RES, 0805, 226K, 0.125W, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:226kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 0805, 226K, 0.125W, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:226kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 226K, 0.125W, Metal Film; Resistor Case Style Panasonic - 64AH3347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 226K, 0.125W, Metal Film; Resistor Case Style Panasonic
64AH3347
Res, 0805, 226K, 0.125W, Metal Film; Resistor Case Style Panasonic 64AH3347
RES, 0805, 226K, 0.125W, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:226kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 0805, 226K, 0.125W, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:226kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3347
Product Name Res, 0805, 226K, 0.125W, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 226000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers