Panasonic Surface Mount Resistors ERA6AEB223V

Description
Panasonic ERA6AEB223V
Request a Quote Datasheet
Description
Panasonic ERA6AEB223V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566226
Surface Mount Resistors 566226
Panasonic ERA6AEB223V

Panasonic ERA6AEB223V

Supplier's Site
Surface Mount Resistors - 1100435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100435
Surface Mount Resistors 1100435
Panasonic ERA6AEB223V

Panasonic ERA6AEB223V

Supplier's Site
Surface Mount Resistors - 566226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566226P
Surface Mount Resistors 566226P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,22K

0805 Resistor,6A,0.125W,25ppm,0.1%,22K

Supplier's Site
Res, 22K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 48AC2900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
48AC2900
Res, 22K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 48AC2900
RES, 22K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 22K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 22 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9015 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 22 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9015
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 22 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9015
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 22 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 22 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566226 1100435 566226P 48AC2900 62W9015
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 22K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 22 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin film Metal film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 22000 ohms 22000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details